Broadcom Inc. Embedded - Embedded - Microprocessors - BCM58522BB1IF12G BCM58522BB1IF12G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913021-BCM58522BB1IF 12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913021-BCM58522BB1IF 12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BCM58522BB1IF12G - 913021-BCM58522BB1IF12G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM58522BB1IF12G
913021-BCM58522BB1IF12G
Embedded - Embedded - Microprocessors - BCM58522BB1IF12G 913021-BCM58522BB1IF12G
Manufacturer: Broadcom Limited Win Source Part Number: 913021-BCM58522BB1IF 12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913021-BCM58522BB1IF12G
Series: *
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Embedded - Microprocessors - BCM58522BB1IF12G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58522BB1IF12G
Embedded - Microprocessors BCM58522BB1IF12G
DUAL CORE 1.GHZ A9 SOC W/2 GPHY

DUAL CORE 1.GHZ A9 SOC W/2 GPHY

Supplier's Site Datasheet
Microprocessors - BCM58522BB1IF12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58522BB1IF12G
Microprocessors BCM58522BB1IF12G
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 913021-BCM58522BB1IF12G BCM58522BB1IF12G BCM58522BB1IF12G
Product Name Embedded - Embedded - Microprocessors - BCM58522BB1IF12G Embedded - Microprocessors Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM1707DZKBA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 150-SAM9X75T-I/4PB-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details