Broadcom Inc. Interface Transceiver IC BCM5762B0KMLG

Description
PCI-E GBE MAC/PHY PLUS DASH 1.0/ Product overview: BCM5762B0KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5762B0KMLG can be used for catalog matching and distributor lookup.
Request a Quote
Description
PCI-E GBE MAC/PHY PLUS DASH 1.0/ Product overview: BCM5762B0KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5762B0KMLG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM5762B0KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM5762B0KMLG
Interface Transceiver IC 702-BCM5762B0KMLG
PCI-E GBE MAC/PHY PLUS DASH 1.0/ Product overview: BCM5762B0KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5762B0KMLG can be used for catalog matching and distributor lookup.

PCI-E GBE MAC/PHY PLUS DASH 1.0/ Product overview: BCM5762B0KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5762B0KMLG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1007429-BCM5762B0KMLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1007429-BCM5762B0KMLG
Integrated Circuits (ICs) - Interface - Telecom 1007429-BCM5762B0KMLG
Win Source Part Number: 1007429-BCM5762B0KML G Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tray Standard Package: 1 ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Broadcom Limited Base Product Number: BCM5762 Product Status: Obsolete

Win Source Part Number: 1007429-BCM5762B0KMLG
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Tray
Standard Package: 1
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Broadcom Limited
Base Product Number: BCM5762
Product Status: Obsolete

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM5762B0KMLG
Integrated Circuits (ICs) - Interface - Telecom BCM5762B0KMLG
PCI-E GBE MAC/PHY PLUS DASH 1.0/

PCI-E GBE MAC/PHY PLUS DASH 1.0/

Supplier's Site
Telecom - BCM5762B0KMLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM5762B0KMLG 1007429-BCM5762B0KMLG BCM5762B0KMLG BCM5762B0KMLG
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Hex inverter - 74ABT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers