Broadcom Inc. Interface - Interface - Telecom - BCM5704CKFBG BCM5704CKFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 233235-BCM5704CKFBG Mounting Style: SMD Function: Ethernet Interface: PCI Family Name: BCM5704C Categories: Integrated Circuits Supplier Device Package: 300-HBGA Status: Obsolete Manufacturer Package: 300-BGA Alternative Parts (Cross-Reference): PC82573E; PC82573V; RU82566MMSL983; RU82566DMQ881; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 233235-BCM5704CKFBG Mounting Style: SMD Function: Ethernet Interface: PCI Family Name: BCM5704C Categories: Integrated Circuits Supplier Device Package: 300-HBGA Status: Obsolete Manufacturer Package: 300-BGA Alternative Parts (Cross-Reference): PC82573E; PC82573V; RU82566MMSL983; RU82566DMQ881; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM5704CKFBG - 233235-BCM5704CKFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM5704CKFBG
233235-BCM5704CKFBG
Interface - Interface - Telecom - BCM5704CKFBG 233235-BCM5704CKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 233235-BCM5704CKFBG Mounting Style: SMD Function: Ethernet Interface: PCI Family Name: BCM5704C Categories: Integrated Circuits Supplier Device Package: 300-HBGA Status: Obsolete Manufacturer Package: 300-BGA Alternative Parts (Cross-Reference): PC82573E; PC82573V; RU82566MMSL983; RU82566DMQ881; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 233235-BCM5704CKFBG
Mounting Style: SMD
Function: Ethernet
Interface: PCI
Family Name: BCM5704C
Categories: Integrated Circuits
Supplier Device Package: 300-HBGA
Status: Obsolete
Manufacturer Package: 300-BGA
Alternative Parts (Cross-Reference): PC82573E; PC82573V; RU82566MMSL983; RU82566DMQ881;
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM5704CKFBG
Integrated Circuits (ICs) - Interface - Telecom BCM5704CKFBG
IC TELECOM INTERFACE 300HBGA

IC TELECOM INTERFACE 300HBGA

Supplier's Site
Telecom - BCM5704CKFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 300-HBGA

Telecom IC Ethernet 300-HBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 233235-BCM5704CKFBG BCM5704CKFBG BCM5704CKFBG
Product Name Interface - Interface - Telecom - BCM5704CKFBG Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898133 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-B-FT - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers