Broadcom Inc. Interface Transceiver IC BCM5704CKFB

Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 300-Pin HBGA Product overview: BCM5704CKFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5704CKFB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 300-Pin HBGA Product overview: BCM5704CKFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5704CKFB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM5704CKFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM5704CKFB
Interface Transceiver IC 702-BCM5704CKFB
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 300-Pin HBGA Product overview: BCM5704CKFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5704CKFB can be used for catalog matching and distributor lookup.

Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA Product overview: BCM5704CKFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5704CKFB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM5704CKFB - 233233-BCM5704CKFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM5704CKFB
233233-BCM5704CKFB
Interface - Interface - Telecom - BCM5704CKFB 233233-BCM5704CKFB
Manufacturer: Broadcom Limited Win Source Part Number: 233233-BCM5704CKFB Family Name: BCM5704C Alternative Parts (Cross-Reference): BCM5704CKFBG; PC82573E; PC82573V; RU82566MMSL983; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 233233-BCM5704CKFB
Family Name: BCM5704C
Alternative Parts (Cross-Reference): BCM5704CKFBG; PC82573E; PC82573V; RU82566MMSL983;
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-BCM5704CKFB 233233-BCM5704CKFB
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM5704CKFB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details