Broadcom Inc. Interface - Interface - Telecom - BCM56854A0IFSBG BCM56854A0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813459-BCM56854A0IFS BG Part Status: Active Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813459-BCM56854A0IFS BG Part Status: Active Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56854A0IFSBG - 813459-BCM56854A0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56854A0IFSBG
813459-BCM56854A0IFSBG
Interface - Interface - Telecom - BCM56854A0IFSBG 813459-BCM56854A0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 813459-BCM56854A0IFS BG Part Status: Active Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 813459-BCM56854A0IFSBG
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now
Interface Transceiver IC - 702-BCM56854A0IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56854A0IFSBG
Interface Transceiver IC 702-BCM56854A0IFSBG
NRG MULTI LAYER SWITCH Product overview: BCM56854A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56854A0IFSBG can be used for catalog matching and distributor lookup.

NRG MULTI LAYER SWITCH Product overview: BCM56854A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56854A0IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - BCM56854A0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56854A0IFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM56854A0IFSBG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813459-BCM56854A0IFSBG 702-BCM56854A0IFSBG BCM56854A0IFSBG BCM56854A0IFSBG
Product Name Interface - Interface - Telecom - BCM56854A0IFSBG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260844-SI32284-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-CY7C65221-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
4 suppliers