Broadcom Inc. Interface - Interface - Telecom - BCM56820B0KFSBLG BCM56820B0KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913014-BCM56820B0KFS BLG Features: Telecom IC Switch Package: Tray Family Name: BCM56820 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1512 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913014-BCM56820B0KFS BLG Features: Telecom IC Switch Package: Tray Family Name: BCM56820 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1512 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56820B0KFSBLG - 913014-BCM56820B0KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56820B0KFSBLG
913014-BCM56820B0KFSBLG
Interface - Interface - Telecom - BCM56820B0KFSBLG 913014-BCM56820B0KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913014-BCM56820B0KFS BLG Features: Telecom IC Switch Package: Tray Family Name: BCM56820 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1512 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 913014-BCM56820B0KFSBLG
Features: Telecom IC Switch
Package: Tray
Family Name: BCM56820
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1512
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-BCM56820B0KFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56820B0KFSBLG
Interface Transceiver IC 702-BCM56820B0KFSBLG
IC TELECOM INTERFACE MULTI LAYER Product overview: BCM56820B0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56820B0KFSBLG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE MULTI LAYER Product overview: BCM56820B0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56820B0KFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56820B0KFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM56820B0KFSBLG
IC TELECOM INTERFACE MULTI LAYER

IC TELECOM INTERFACE MULTI LAYER

Supplier's Site
Telecom - BCM56820B0KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch

Telecom IC Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913014-BCM56820B0KFSBLG 702-BCM56820B0KFSBLG BCM56820B0KFSBLG BCM56820B0KFSBLG
Product Name Interface - Interface - Telecom - BCM56820B0KFSBLG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 1727-74ALVCH16500DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers