Broadcom Inc. Ethernet Interface - BCM56800A0IFEBG BCM56800A0IFEBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010944-BCM56800A0IF EBG Data Rate: 10 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010944-BCM56800A0IF EBG Data Rate: 10 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - BCM56800A0IFEBG - 1010944-BCM56800A0IFEBG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - BCM56800A0IFEBG
1010944-BCM56800A0IFEBG
Ethernet Interface - BCM56800A0IFEBG 1010944-BCM56800A0IFEBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010944-BCM56800A0IF EBG Data Rate: 10 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010944-BCM56800A0IFEBG
Data Rate: 10 Gbps
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1010944-BCM56800A0IFEBG
Product Name Ethernet Interface - BCM56800A0IFEBG
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers