BCM56689B0IFSBLG -- TELECOM
Broadcom Inc.
Telecom
BCM56689B0IFSBLG
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM56689B0IFSBLG |
BCM56689B0IFSBLG |
|
Product Name
|
Telecom |
Integrated Circuits (ICs) - Interface - Telecom |
|
Features
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details