Broadcom Inc. Interface Transceiver IC BCM56640B0KFSBG

Description
EXTENSIBLE 1/10/40/100-GBE MULTILAYER ETHERNET SWITCH Product overview: BCM56640B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56640B0KFSBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
EXTENSIBLE 1/10/40/100-GBE MULTILAYER ETHERNET SWITCH Product overview: BCM56640B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56640B0KFSBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM56640B0KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56640B0KFSBG
Interface Transceiver IC 702-BCM56640B0KFSBG
EXTENSIBLE 1/10/40/100-GBE MULTILAYER ETHERNET SWITCH Product overview: BCM56640B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56640B0KFSBG can be used for catalog matching and distributor lookup.

EXTENSIBLE 1/10/40/100-GBE MULTILAYER ETHERNET SWITCH Product overview: BCM56640B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56640B0KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM56640B0KFSBG - 846275-BCM56640B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56640B0KFSBG
846275-BCM56640B0KFSBG
Interface - Interface - Telecom - BCM56640B0KFSBG 846275-BCM56640B0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 846275-BCM56640B0KFS BG Series: * Features: Telecom IC Package: Tray Family Name: BCM56640 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 846275-BCM56640B0KFSBG
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM56640
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Telecom - BCM56640B0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56640B0KFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM56640B0KFSBG
IC TELECOM INTERFACE MULTI LAYER

IC TELECOM INTERFACE MULTI LAYER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM56640B0KFSBG 846275-BCM56640B0KFSBG BCM56640B0KFSBG BCM56640B0KFSBG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM56640B0KFSBG Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Interface - CODECs - AD1838AS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details