Broadcom Inc. Ethernet Interface - BCM56626B2KFSBG BCM56626B2KFSBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048657-BCM56626B2KF SBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048657-BCM56626B2KF SBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - BCM56626B2KFSBG - 1048657-BCM56626B2KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - BCM56626B2KFSBG
1048657-BCM56626B2KFSBG
Ethernet Interface - BCM56626B2KFSBG 1048657-BCM56626B2KFSBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048657-BCM56626B2KF SBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048657-BCM56626B2KFSBG
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1048657-BCM56626B2KFSBG
Product Name Ethernet Interface - BCM56626B2KFSBG
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Octal buffer/line driver; 3-state - 74AHCT244D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Specialized - AD8174ANZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 14-PDIP
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers