BCM56545LB0KFSBG -- TELECOM
Broadcom Inc.
Telecom
BCM56545LB0KFSBG
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM56545LB0KFSBG |
|
Product Name
|
Telecom |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS485
Device Type
Transceiver; Transceiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
2 suppliers