BCM56520B0IFSBLG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Telecom
BCM56520B0IFSBLG
Description
SWITCH FABRIC
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Description
SWITCH FABRIC
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM56520B0IFSBLG |
BCM56520B0IFSBLG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Receiver; Sensor Interface; Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
14-VFQFN Exposed Pad
View Details
Device Type
Sensor Interface
Package Type
14-CDIP (0.300\", 7.62mm)
View Details