Broadcom Inc. Ethernet Interface - BCM56512A0KFEBG BCM56512A0KFEBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022015-BCM56512A0KF EBG Termination: SMD/SMT Mounting: SMD (SMT) Data Rate: 1 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022015-BCM56512A0KF EBG Termination: SMD/SMT Mounting: SMD (SMT) Data Rate: 1 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - BCM56512A0KFEBG - 1022015-BCM56512A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - BCM56512A0KFEBG
1022015-BCM56512A0KFEBG
Ethernet Interface - BCM56512A0KFEBG 1022015-BCM56512A0KFEBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022015-BCM56512A0KF EBG Termination: SMD/SMT Mounting: SMD (SMT) Data Rate: 1 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022015-BCM56512A0KFEBG
Termination: SMD/SMT
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1022015-BCM56512A0KFEBG
Product Name Ethernet Interface - BCM56512A0KFEBG
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details