Broadcom Inc. Interface - Interface - Telecom - BCM56446B0IFSBLG BCM56446B0IFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863773-BCM56446B0IFS BLG Features: Telecom IC Switch Package: Tray Family Name: BCM56446 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2016
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863773-BCM56446B0IFS BLG Features: Telecom IC Switch Package: Tray Family Name: BCM56446 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2016
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56446B0IFSBLG - 863773-BCM56446B0IFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56446B0IFSBLG
863773-BCM56446B0IFSBLG
Interface - Interface - Telecom - BCM56446B0IFSBLG 863773-BCM56446B0IFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 863773-BCM56446B0IFS BLG Features: Telecom IC Switch Package: Tray Family Name: BCM56446 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2016

Manufacturer: Broadcom Limited
Win Source Part Number: 863773-BCM56446B0IFSBLG
Features: Telecom IC Switch
Package: Tray
Family Name: BCM56446
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2016

Buy Now
Interface Transceiver IC - 702-BCM56446B0IFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56446B0IFSBLG
Interface Transceiver IC 702-BCM56446B0IFSBLG
ETH SWITCH 24GE 4X10GE Product overview: BCM56446B0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56446B0IFSBLG can be used for catalog matching and distributor lookup.

ETH SWITCH 24GE 4X10GE Product overview: BCM56446B0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56446B0IFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56446B0IFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM56446B0IFSBLG
ETH SWITCH 24GE 4X10GE

ETH SWITCH 24GE 4X10GE

Supplier's Site
Telecom - BCM56446B0IFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch

Telecom IC Switch

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863773-BCM56446B0IFSBLG 702-BCM56446B0IFSBLG BCM56446B0IFSBLG BCM56446B0IFSBLG
Product Name Interface - Interface - Telecom - BCM56446B0IFSBLG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel
View Details
3 suppliers
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM20741A2KFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details