Manufacturer: Broadcom Limited
Win Source Part Number: 913002-BCM56321B1KFS
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM56321
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
GIGABIT ETHERNET SWITCH 24GE + Product overview: BCM56321B1KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56321B1KFSBLG
GIGABIT ETHERNET SWITCH 24GE +
GIGABIT ETHERNET SWITCH 24GE +
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 913002-BCM56321B1KFSBLG | 702-BCM56321B1KFSBLG | BCM56321B1KFSBLG | BCM56321B1KFSBLG | BCM56321B1KFSBLG |
| Product Name | Interface - Interface - Telecom - BCM56321B1KFSBLG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |