Broadcom Inc. Interface - Interface - Telecom - BCM56320B1IFSBG BCM56320B1IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 233122-BCM56320B1IFS BG Categories: Integrated Circuits Status: Obsolete ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 233122-BCM56320B1IFS BG Categories: Integrated Circuits Status: Obsolete ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56320B1IFSBG - 233122-BCM56320B1IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56320B1IFSBG
233122-BCM56320B1IFSBG
Interface - Interface - Telecom - BCM56320B1IFSBG 233122-BCM56320B1IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 233122-BCM56320B1IFS BG Categories: Integrated Circuits Status: Obsolete ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Broadcom Limited
Win Source Part Number: 233122-BCM56320B1IFSBG
Categories: Integrated Circuits
Status: Obsolete
ECCN: 5A991.c
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now
Interface Transceiver IC - 702-BCM56320B1IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56320B1IFSBG
Interface Transceiver IC 702-BCM56320B1IFSBG
IC TELECOM INTERFACE 24GE Product overview: BCM56320B1IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56320B1IFSBG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24GE Product overview: BCM56320B1IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56320B1IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - BCM56320B1IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56320B1IFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM56320B1IFSBG
IC TELECOM INTERFACE 24GE

IC TELECOM INTERFACE 24GE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 233122-BCM56320B1IFSBG 702-BCM56320B1IFSBG BCM56320B1IFSBG BCM56320B1IFSBG
Product Name Interface - Interface - Telecom - BCM56320B1IFSBG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface - Specialized - ADM1025ARQZ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers