BCM56246B0IFSBLG -- TELECOM
Broadcom Inc.
Telecom
BCM56246B0IFSBLG
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM56246B0IFSBLG |
|
Product Name
|
Telecom |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
LVDS; LVCMOS
Features
RoHS
# of Rx
30 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers