BCM56246B0IFSBG -- TELECOM
Broadcom Inc.
Telecom
BCM56246B0IFSBG
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM56246B0IFSBG |
|
Product Name
|
Telecom |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; Bus transceiver
Features
RoHS
Package Type
QFNL; Tqfn
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
Device Type
Receiver; Buffer
Supply Voltage
Other
# of Devices
1 #
View Details