Broadcom Inc. Integrated Circuits (ICs) - Interface - Telecom BCM55538B0KFSBG

Description
Win Source Part Number: 1220595-BCM55538B0KF SBG Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tray Standard Package: 168 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM55538
Request a Quote
Description
Win Source Part Number: 1220595-BCM55538B0KF SBG Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tray Standard Package: 168 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM55538
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1220595-BCM55538B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1220595-BCM55538B0KFSBG
Integrated Circuits (ICs) - Interface - Telecom 1220595-BCM55538B0KFSBG
Win Source Part Number: 1220595-BCM55538B0KF SBG Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tray Standard Package: 168 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM55538

Win Source Part Number: 1220595-BCM55538B0KFSBG
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Tray
Standard Package: 168
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM55538

Buy Now
Interface Transceiver IC - 702-BCM55538B0KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM55538B0KFSBG
Interface Transceiver IC 702-BCM55538B0KFSBG
IC BCM55538 8X10G-EPON OLT ASIC Product overview: BCM55538B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM55538B0KFSBG can be used for catalog matching and distributor lookup.

IC BCM55538 8X10G-EPON OLT ASIC Product overview: BCM55538B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM55538B0KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM55538B0KFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM55538B0KFSBG
IC BCM55538 8X10G-EPON OLT ASIC

IC BCM55538 8X10G-EPON OLT ASIC

Supplier's Site
IC BCM55538 8X10G-EPON OLT ASIC

IC BCM55538 8X10G-EPON OLT ASIC

Supplier's Site
Telecom - BCM55538B0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1220595-BCM55538B0KFSBG 702-BCM55538B0KFSBG BCM55538B0KFSBG BCM55538B0KFSBG BCM55538B0KFSBG
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface - Interface - Telecom - PEB20256EV2.1 - 061380-PEB20256EV2.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details