Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54991MA0IFSBG

Description
Win Source Part Number: 1048606-BCM54991MA0I FSBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Other Names: 516-BCM54991MA0IFSBG Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1048606-BCM54991MA0I FSBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Other Names: 516-BCM54991MA0IFSBG Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1048606-BCM54991MA0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1048606-BCM54991MA0IFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1048606-BCM54991MA0IFSBG
Win Source Part Number: 1048606-BCM54991MA0I FSBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Other Names: 516-BCM54991MA0IFSBG Product Status: Last Time Buy

Win Source Part Number: 1048606-BCM54991MA0IFSBG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Tray
Standard Package: 1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Other Names: 516-BCM54991MA0IFSBG
Product Status: Last Time Buy

Buy Now
Interface Transceiver IC - 710-BCM54991MA0IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM54991MA0IFSBG
Interface Transceiver IC 710-BCM54991MA0IFSBG
IC TXRX PHY 11X11MM SGL 5G MAC Product overview: BCM54991MA0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54991MA0IFSBG can be used for catalog matching and distributor lookup.

IC TXRX PHY 11X11MM SGL 5G MAC Product overview: BCM54991MA0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54991MA0IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54991MA0IFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54991MA0IFSBG
IC TXRX PHY 11X11MM SGL 5G MAC

IC TXRX PHY 11X11MM SGL 5G MAC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1048606-BCM54991MA0IFSBG 710-BCM54991MA0IFSBG BCM54991MA0IFSBG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1220365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Interface - CODECs - AD1845JPZ - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details