BCM54991LB0IFEBG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Interface - Drivers, Receivers, Transceivers
BCM54991LB0IFEBG
Description
IC TRANSCEIVER PHY
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER PHY
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BCM54991LB0IFEBG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 4000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.9 V 5.5 V
View Details
2 suppliers