Broadcom Inc. Interface Transceiver IC BCM5488RA7KPBG

Description
OCTAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5488RA7KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5488RA7KPBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OCTAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5488RA7KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5488RA7KPBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM5488RA7KPBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5488RA7KPBG
Interface Transceiver IC 710-BCM5488RA7KPBG
OCTAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5488RA7KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5488RA7KPBG can be used for catalog matching and distributor lookup.

OCTAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5488RA7KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5488RA7KPBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BCM5488RA7KPBG - 863749-BCM5488RA7KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5488RA7KPBG
863749-BCM5488RA7KPBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5488RA7KPBG 863749-BCM5488RA7KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 863749-BCM5488RA7KPB G Series: * Package: Tray Family Name: BCM5488 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1680 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 863749-BCM5488RA7KPBG
Series: *
Package: Tray
Family Name: BCM5488
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1680
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5488RA7KPBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5488RA7KPBG
IC OCTAL PORT 10/100/1000BASE

IC OCTAL PORT 10/100/1000BASE

Supplier's Site
Drivers, Receivers, Transceivers - BCM5488RA7KPBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5488RA7KPBG
Drivers, Receivers, Transceivers BCM5488RA7KPBG
OCTAL PORT 10/100/1000BASE

OCTAL PORT 10/100/1000BASE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5488RA7KPBG 863749-BCM5488RA7KPBG BCM5488RA7KPBG BCM5488RA7KPBG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5488RA7KPBG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9822JRRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details