Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG BCM5482SHEA2IFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200691-BCM5482SHEA2I FBG Categories: Uncategorized Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200691-BCM5482SHEA2I FBG Categories: Uncategorized Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG - 200691-BCM5482SHEA2IFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG
200691-BCM5482SHEA2IFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG 200691-BCM5482SHEA2IFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200691-BCM5482SHEA2I FBG Categories: Uncategorized Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 200691-BCM5482SHEA2IFBG
Categories: Uncategorized
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 710-BCM5482SHEA2IFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-BCM5482SHEA2IFBG
BGA Interface Transceiver IC 710-BCM5482SHEA2IFBG
PHY 10Mbps/100Mbps/1Gbps 121-Pin BGA Product overview: BCM5482SHEA2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHEA2IFBG can be used for catalog matching and distributor lookup.

PHY 10Mbps/100Mbps/1Gbps 121-Pin BGA Product overview: BCM5482SHEA2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHEA2IFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5482SHEA2IFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5482SHEA2IFBG
IC DL PORT 10/100/1000BASE-T PH

IC DL PORT 10/100/1000BASE-T PH

Supplier's Site
Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5482SHEA2IFBG
Drivers, Receivers, Transceivers BCM5482SHEA2IFBG
DUAL PORT 10/100/1000BASE-T PH S

DUAL PORT 10/100/1000BASE-T PH S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200691-BCM5482SHEA2IFBG 710-BCM5482SHEA2IFBG BCM5482SHEA2IFBG BCM5482SHEA2IFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFBG BGA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details