Broadcom Inc. Dual Interface Transceiver IC BCM5482SHEA2IFB

Description
DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SHEA2IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHEA2IFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SHEA2IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHEA2IFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 710-BCM5482SHEA2IFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-BCM5482SHEA2IFB
Dual Interface Transceiver IC 710-BCM5482SHEA2IFB
DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SHEA2IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHEA2IFB can be used for catalog matching and distributor lookup.

DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SHEA2IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHEA2IFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1350607-BCM5482SHEA2IFB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1350607-BCM5482SHEA2IFB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1350607-BCM5482SHEA2IFB
Win Source Part Number: 1350607-BCM5482SHEA2 IFB Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 189 ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM5482 Product Status: Obsolete

Win Source Part Number: 1350607-BCM5482SHEA2IFB
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: *
Package: Tray
Standard Package: 189
ECCN: 5A991B1
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM5482
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5482SHEA2IFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5482SHEA2IFB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5482SHEA2IFB
IC DUAL PORT 10/100/1000BASE-T

IC DUAL PORT 10/100/1000BASE-T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5482SHEA2IFB 1350607-BCM5482SHEA2IFB BCM5482SHEA2IFB
Product Name Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details