Broadcom Inc. Dual Interface Transceiver IC BCM5482SA1IFB

Description
DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SA1IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SA1IFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SA1IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SA1IFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 710-BCM5482SA1IFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-BCM5482SA1IFB
Dual Interface Transceiver IC 710-BCM5482SA1IFB
DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SA1IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SA1IFB can be used for catalog matching and distributor lookup.

DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER Product overview: BCM5482SA1IFB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SA1IFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SA1IFB - 132380-BCM5482SA1IFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SA1IFB
132380-BCM5482SA1IFB
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SA1IFB 132380-BCM5482SA1IFB
Manufacturer: Broadcom Limited Win Source Part Number: 132380-BCM5482SA1IFB Family Name: BCM5482 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): VSC8211VW; 88E1118RA0-NNC2C000; VSC8662XIC-03; VSC8514XMK-14; Introduction Date: April 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 132380-BCM5482SA1IFB
Family Name: BCM5482
Categories: Uncategorized
Status: Active
Alternative Parts (Cross-Reference): VSC8211VW; 88E1118RA0-NNC2C000; VSC8662XIC-03; VSC8514XMK-14;
Introduction Date: April 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5482SA1IFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5482SA1IFB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5482SA1IFB
IC DUAL PORT 10/100/1000BASE-T

IC DUAL PORT 10/100/1000BASE-T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5482SA1IFB 132380-BCM5482SA1IFB BCM5482SA1IFB
Product Name Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SA1IFB Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - CODECs - AD1837AS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers