Manufacturer: Broadcom Limited
Win Source Part Number: 811914-BCM5481A2KMLG
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
PHY 1-CH 10Mbps/100Mbps/1Gbps
IC 1-PORT GE PHY RGMII COPPER
1-PORT GE PHY RGMII COPPER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 811914-BCM5481A2KMLG | 710-BCM5481A2KMLG | BCM5481A2KMLG | BCM5481A2KMLG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2KMLG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface |