BCM54810C0IFBG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Interface - Drivers, Receivers, Transceivers
BCM54810C0IFBG
Description
SINGLE BR+GBE SERDES PHY
-
Lingto Electronic Limited
Datasheet
Description
SINGLE BR+GBE SERDES PHY
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BCM54810C0IFBG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details
Operating Frequency
100 to 40000 MHz
Package Type
Module
View Details
2 suppliers
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details