Broadcom Inc. Interface Transceiver IC BCM54685EB2KPBG

Description
QSGMII OCTAL GPHY - LEAD FR Product overview: BCM54685EB2KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54685EB2KPBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
QSGMII OCTAL GPHY - LEAD FR Product overview: BCM54685EB2KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54685EB2KPBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM54685EB2KPBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM54685EB2KPBG
Interface Transceiver IC 710-BCM54685EB2KPBG
QSGMII OCTAL GPHY - LEAD FR Product overview: BCM54685EB2KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54685EB2KPBG can be used for catalog matching and distributor lookup.

QSGMII OCTAL GPHY - LEAD FR Product overview: BCM54685EB2KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54685EB2KPBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - BCM54685EB2KPBG - 863744-BCM54685EB2KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM54685EB2KPBG
863744-BCM54685EB2KPBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM54685EB2KPBG 863744-BCM54685EB2KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 863744-BCM54685EB2KP BG Series: * Package: Tray Family Name: BCM54685 Categories: Integrated Circuits (ICs) ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3840, BCM54685EB2KPBG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 863744-BCM54685EB2KPBG
Series: *
Package: Tray
Family Name: BCM54685
Categories: Integrated Circuits (ICs)
ECCN: 5A991A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3840, BCM54685EB2KPBG-ND

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54685EB2KPBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54685EB2KPBG
IC QSGMII OCTAL GPHY LEAD FR

IC QSGMII OCTAL GPHY LEAD FR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM54685EB2KPBG 863744-BCM54685EB2KPBG BCM54685EB2KPBG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM54685EB2KPBG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
 - 9519AJC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368321-DLPC3421ZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers