Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5464SA1KRB BCM5464SA1KRB

Description
Manufacturer: Broadcom Limited Win Source Part Number: 818985-BCM5464SA1KRB Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 818985-BCM5464SA1KRB Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5464SA1KRB - 818985-BCM5464SA1KRB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5464SA1KRB
818985-BCM5464SA1KRB
Interface - Interface - Drivers, Receivers, Transceivers - BCM5464SA1KRB 818985-BCM5464SA1KRB
Manufacturer: Broadcom Limited Win Source Part Number: 818985-BCM5464SA1KRB Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 818985-BCM5464SA1KRB
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 710-BCM5464SA1KRB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5464SA1KRB
Interface Transceiver IC 710-BCM5464SA1KRB
Network Interface Product overview: BCM5464SA1KRB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5464SA1KRB can be used for catalog matching and distributor lookup.

Network Interface Product overview: BCM5464SA1KRB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5464SA1KRB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 818985-BCM5464SA1KRB 710-BCM5464SA1KRB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5464SA1KRB Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details