Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5464A1KRBG BCM5464A1KRBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200672-BCM5464A1KRBG Family Name: BCM5464 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): WPCS4317C.B0-900214; DP83864AUT; WPCS4317C.A0-900054; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200672-BCM5464A1KRBG Family Name: BCM5464 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): WPCS4317C.B0-900214; DP83864AUT; WPCS4317C.A0-900054; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5464A1KRBG - 200672-BCM5464A1KRBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5464A1KRBG
200672-BCM5464A1KRBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5464A1KRBG 200672-BCM5464A1KRBG
Manufacturer: Broadcom Limited Win Source Part Number: 200672-BCM5464A1KRBG Family Name: BCM5464 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): WPCS4317C.B0-900214; DP83864AUT; WPCS4317C.A0-900054; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 200672-BCM5464A1KRBG
Family Name: BCM5464
Categories: Uncategorized
Status: Active
Alternative Parts (Cross-Reference): WPCS4317C.B0-900214; DP83864AUT; WPCS4317C.A0-900054;
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
BGA Interface Transceiver IC - 710-BCM5464A1KRBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-BCM5464A1KRBG
BGA Interface Transceiver IC 710-BCM5464A1KRBG
Ethernet Transceiver, CMOS, PBGA354, BGA-354 Product overview: BCM5464A1KRBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5464A1KRBG can be used for catalog matching and distributor lookup.

Ethernet Transceiver, CMOS, PBGA354, BGA-354 Product overview: BCM5464A1KRBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5464A1KRBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5464A1KRBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5464A1KRBG
IC TXRX FULL/HALF 1/1 354BGA

IC TXRX FULL/HALF 1/1 354BGA

Supplier's Site
Drivers, Receivers, Transceivers - BCM5464A1KRBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5464A1KRBG
Drivers, Receivers, Transceivers BCM5464A1KRBG
IC TXRX FULL/HALF 1/1 354BGA

IC TXRX FULL/HALF 1/1 354BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200672-BCM5464A1KRBG 710-BCM5464A1KRBG BCM5464A1KRBG BCM5464A1KRBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5464A1KRBG BGA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers