Broadcom Inc. Interface - Interface - Telecom - BCM54640B0KFBG BCM54640B0KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808724-BCM54640B0KFB G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808724-BCM54640B0KFB G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM54640B0KFBG - 808724-BCM54640B0KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM54640B0KFBG
808724-BCM54640B0KFBG
Interface - Interface - Telecom - BCM54640B0KFBG 808724-BCM54640B0KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 808724-BCM54640B0KFB G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 808724-BCM54640B0KFBG
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface Transceiver IC - 702-BCM54640B0KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM54640B0KFBG
Interface Transceiver IC 702-BCM54640B0KFBG
4-PORT COMBO-MODE PHY WITH SYNCE SUPPORT Product overview: BCM54640B0KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM54640B0KFBG can be used for catalog matching and distributor lookup.

4-PORT COMBO-MODE PHY WITH SYNCE SUPPORT Product overview: BCM54640B0KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM54640B0KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM54640B0KFBG
Integrated Circuits (ICs) - Interface - Telecom BCM54640B0KFBG
COMBO SGMII QUAD

COMBO SGMII QUAD

Supplier's Site
COMBO SGMII QUAD

COMBO SGMII QUAD

Supplier's Site
Telecom - BCM54640B0KFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 808724-BCM54640B0KFBG 702-BCM54640B0KFBG BCM54640B0KFBG BCM54640B0KFBG BCM54640B0KFBG
Product Name Interface - Interface - Telecom - BCM54640B0KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details