Broadcom Inc. Interface Transceiver IC BCM5461SA2KQMG

Description
Network Interface, Product overview: BCM5461SA2KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5461SA2KQMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Interface, Product overview: BCM5461SA2KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5461SA2KQMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM5461SA2KQMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5461SA2KQMG
Interface Transceiver IC 710-BCM5461SA2KQMG
Network Interface, Product overview: BCM5461SA2KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5461SA2KQMG can be used for catalog matching and distributor lookup.

Network Interface, Product overview: BCM5461SA2KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5461SA2KQMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BCM5461SA2KQMG - 085898-BCM5461SA2KQMG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5461SA2KQMG
085898-BCM5461SA2KQMG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5461SA2KQMG 085898-BCM5461SA2KQMG
Manufacturer: Broadcom Limited Win Source Part Number: 085898-BCM5461SA2KQM G Family Name: BCM5461S Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): VSC8514XMK-03; VSC8501XML; VSC8211VW; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 085898-BCM5461SA2KQMG
Family Name: BCM5461S
Categories: Uncategorized
Status: Active
Alternative Parts (Cross-Reference): VSC8514XMK-03; VSC8501XML; VSC8211VW;
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - BCM5461SA2KQMG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5461SA2KQMG
Drivers, Receivers, Transceivers BCM5461SA2KQMG
IC TRANSCEIVER FULL/HALF 1/1

IC TRANSCEIVER FULL/HALF 1/1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5461SA2KQMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5461SA2KQMG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5461SA2KQMG
IC TRANSCEIVER FULL/HALF 1/1

IC TRANSCEIVER FULL/HALF 1/1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5461SA2KQMG 085898-BCM5461SA2KQMG BCM5461SA2KQMG BCM5461SA2KQMG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5461SA2KQMG Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - CODECs - AD1988AJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details