Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM54612EB1KMLG BCM54612EB1KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 752268-BCM54612EB1KM LG Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 48-MLP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 752268-BCM54612EB1KM LG Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 48-MLP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM54612EB1KMLG - 752268-BCM54612EB1KMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM54612EB1KMLG
752268-BCM54612EB1KMLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM54612EB1KMLG 752268-BCM54612EB1KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 752268-BCM54612EB1KM LG Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 48-MLP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 752268-BCM54612EB1KMLG
Packaging: Tray
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 48-MLP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
SMD Interface Transceiver IC
710-BCM54612EB1KMLG
SMD Interface Transceiver IC 710-BCM54612EB1KMLG
Gigabit Ethernet PHY, Surface Mount IC Product overview: BCM54612EB1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54612EB1KMLG can be used for catalog matching and distributor lookup.

Gigabit Ethernet PHY, Surface Mount IC Product overview: BCM54612EB1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54612EB1KMLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM54612EB1KMLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54612EB1KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54612EB1KMLG
IC SINGLE GIGABIT PHY 3E 48MLP

IC SINGLE GIGABIT PHY 3E 48MLP

Supplier's Site
Drivers, Receivers, Transceivers - BCM54612EB1KMLG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM54612EB1KMLG
Drivers, Receivers, Transceivers BCM54612EB1KMLG
IC SINGLE GIGABIT PHY 3E 48MLP

IC SINGLE GIGABIT PHY 3E 48MLP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752268-BCM54612EB1KMLG 710-BCM54612EB1KMLG BCM54612EB1KMLG BCM54612EB1KMLG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM54612EB1KMLG SMD Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details