Broadcom Inc. Interface Transceiver IC BCM54382C1KFBG

Description
IC TRANSCEIVER 8/8 Product overview: BCM54382C1KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54382C1KFBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 8/8 Product overview: BCM54382C1KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54382C1KFBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM54382C1KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM54382C1KFBG
Interface Transceiver IC 710-BCM54382C1KFBG
IC TRANSCEIVER 8/8 Product overview: BCM54382C1KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54382C1KFBG can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 8/8 Product overview: BCM54382C1KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54382C1KFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - BCM54382C1KFBG - 1048597-BCM54382C1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BCM54382C1KFBG
1048597-BCM54382C1KFBG
Interface - Interface - Specialized - BCM54382C1KFBG 1048597-BCM54382C1KFBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048597-BCM54382C1KF BG Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048597-BCM54382C1KFBG
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM54382C1KFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54382C1KFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54382C1KFBG
MAC SECURITY PHY

MAC SECURITY PHY

Supplier's Site
Drivers, Receivers, Transceivers - BCM54382C1KFBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM54382C1KFBG
Drivers, Receivers, Transceivers BCM54382C1KFBG
MAC SECURITY PHY

MAC SECURITY PHY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM54382C1KFBG 1048597-BCM54382C1KFBG BCM54382C1KFBG BCM54382C1KFBG
Product Name Interface Transceiver IC Interface - Interface - Specialized - BCM54382C1KFBG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Sensor Interface; Storage Interface Receiver; Sensor Interface Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9821KSTZRL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details