Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM54210B0KMLG BCM54210B0KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863735-BCM54210B0KML G Series: * Package: Tray Family Name: BCM54210 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 404 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863735-BCM54210B0KML G Series: * Package: Tray Family Name: BCM54210 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 404 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM54210B0KMLG - 863735-BCM54210B0KMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM54210B0KMLG
863735-BCM54210B0KMLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM54210B0KMLG 863735-BCM54210B0KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 863735-BCM54210B0KML G Series: * Package: Tray Family Name: BCM54210 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 404 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863735-BCM54210B0KMLG
Series: *
Package: Tray
Family Name: BCM54210
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 404
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 710-BCM54210B0KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM54210B0KMLG
Interface Transceiver IC 710-BCM54210B0KMLG
IC SINGLE GPHY WITH SGMII/RGMII Product overview: BCM54210B0KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54210B0KMLG can be used for catalog matching and distributor lookup.

IC SINGLE GPHY WITH SGMII/RGMII Product overview: BCM54210B0KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54210B0KMLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54210B0KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54210B0KMLG
IC SINGLE GPHY WITH SGMII/RGMII

IC SINGLE GPHY WITH SGMII/RGMII

Supplier's Site
Drivers, Receivers, Transceivers - BCM54210B0KMLG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM54210B0KMLG
Drivers, Receivers, Transceivers BCM54210B0KMLG
SINGLE GPHY WITH SGMII/RGMII

SINGLE GPHY WITH SGMII/RGMII

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863735-BCM54210B0KMLG 710-BCM54210B0KMLG BCM54210B0KMLG BCM54210B0KMLG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM54210B0KMLG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1901234P - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details