Broadcom Inc. Interface Transceiver IC BCM5397KPBGG

Description
IC INTERFACE SPECIALIZED 5-PORT Product overview: BCM5397KPBGG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BCM5397KPBGG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INTERFACE SPECIALIZED 5-PORT Product overview: BCM5397KPBGG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BCM5397KPBGG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-BCM5397KPBGG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-BCM5397KPBGG
Interface Transceiver IC 754-BCM5397KPBGG
IC INTERFACE SPECIALIZED 5-PORT Product overview: BCM5397KPBGG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BCM5397KPBGG can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 5-PORT Product overview: BCM5397KPBGG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BCM5397KPBGG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - BCM5397KPBGG - 863733-BCM5397KPBGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BCM5397KPBGG
863733-BCM5397KPBGG
Interface - Interface - Specialized - BCM5397KPBGG 863733-BCM5397KPBGG
Manufacturer: Broadcom Limited Win Source Part Number: 863733-BCM5397KPBGG Features: Ethernet Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863733-BCM5397KPBGG
Features: Ethernet Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Interface - Specialized - BCM5397KPBGG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
BCM5397KPBGG
Interface - Specialized BCM5397KPBGG
IC INTERFACE SPECIALIZED 5-PORT

IC INTERFACE SPECIALIZED 5-PORT

Supplier's Site Datasheet
Specialized - BCM5397KPBGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
BCM5397KPBGG
Specialized BCM5397KPBGG
Ethernet Interface

Ethernet Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-BCM5397KPBGG 863733-BCM5397KPBGG BCM5397KPBGG BCM5397KPBGG
Product Name Interface Transceiver IC Interface - Interface - Specialized - BCM5397KPBGG Interface - Specialized Specialized
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details