Broadcom Inc. Ethernet Interface - BCM5397KPBG BCM5397KPBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048589-BCM5397KPBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048589-BCM5397KPBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - BCM5397KPBG - 1048589-BCM5397KPBG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - BCM5397KPBG
1048589-BCM5397KPBG
Ethernet Interface - BCM5397KPBG 1048589-BCM5397KPBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048589-BCM5397KPBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048589-BCM5397KPBG
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1048589-BCM5397KPBG
Product Name Ethernet Interface - BCM5397KPBG
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6999GX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers