Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5395MKFBG BCM5395MKFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200652-BCM5395MKFBG Family Name: BCM5395M Categories: Uncategorized Status: Active Introduction Date: November 16, 2006 ECCN: 5A991.c.7 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200652-BCM5395MKFBG Family Name: BCM5395M Categories: Uncategorized Status: Active Introduction Date: November 16, 2006 ECCN: 5A991.c.7 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5395MKFBG - 200652-BCM5395MKFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5395MKFBG
200652-BCM5395MKFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5395MKFBG 200652-BCM5395MKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200652-BCM5395MKFBG Family Name: BCM5395M Categories: Uncategorized Status: Active Introduction Date: November 16, 2006 ECCN: 5A991.c.7 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 200652-BCM5395MKFBG
Family Name: BCM5395M
Categories: Uncategorized
Status: Active
Introduction Date: November 16, 2006
ECCN: 5A991.c.7
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-BCM5395MKFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5395MKFBG
Interface Transceiver IC 710-BCM5395MKFBG
Ethernet Switch 5-Port 1000Mbps Product overview: BCM5395MKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5395MKFBG can be used for catalog matching and distributor lookup.

Ethernet Switch 5-Port 1000Mbps Product overview: BCM5395MKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5395MKFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - BCM5395MKFBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5395MKFBG
Drivers, Receivers, Transceivers BCM5395MKFBG
5-PORT OF GPHY INTEGRATED

5-PORT OF GPHY INTEGRATED

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5395MKFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5395MKFBG
IC 5-PORT OF GPHY INTEGRATED

IC 5-PORT OF GPHY INTEGRATED

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200652-BCM5395MKFBG 710-BCM5395MKFBG BCM5395MKFBG BCM5395MKFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5395MKFBG Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details