The Broadcom BCM5345 is a highly integrated 25-port Gigabit Ethernet switching processor designed for workgroup, desktop, and data center switches. It features 24 RGMII ports for 10/100/1000BASE-T operation and one GMII uplink port, supporting wirespeed forwarding across all ports. The device includes an 8K-entry MAC address table, 512 KB shared packet buffer, support for 4K VLANs, 802.1p/DiffServ QoS with four priority queues, and IEEE 802.3x flow control. It complies with IEEE 802.3, 802.3u, 802.3ab, and 802.3x standards. Packaged in a 676-pin BGA, it operates at 4W power consumption and supports jumbo frames up to 9 Kbytes.
Micro Peripheral IC Product overview: BCM5345KPBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM5345KPBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM5345KPBG |
| Product Name | Memory IC and Storage Component |