The BCM53134 is a six-port ultra-low power Ethernet switch designed for home gateway, SOHO/SMB, and wireless router applications. It features four integrated GPHYs, a 1xRGMII/SGMII interface supporting 1G/2.5Gbps, and a 256-pin 11mm x 11mm FBGA package. The device includes an integrated 8051 microcontroller for cable diagnostics and green-power modes, supports IEEE 802.1p, MAC Port, TOS, and DiffServ QoS with six selectable queues plus two time-sensitive queues, and provides Broadsync™ HD for IEEE 802.1AS timing. It complies with EU CoC and Energy Efficiency requirements for home and SOHO/SMB gateways.
IC ETHERNET SWITCH 256FBGA Product overview: BCM53134SKFBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM53134SKFBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM53134SKFBG |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 125 MB/Sec |