BCM5241XA1KMLG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Interface - Drivers, Receivers, Transceivers
BCM5241XA1KMLG
Description
IC TRANSCEIVER 1/1
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 1/1
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BCM5241XA1KMLG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
13750 to 14500 MHz
View Details
Supply Voltage
3.3V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details