Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5241A1KMLG BCM5241A1KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 089898-BCM5241A1KMLG Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: BCM5241 Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.5V, 3.3V Alternative Parts (Cross-Reference): BCM5241A1KMLGT; Introduction Date: April 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 089898-BCM5241A1KMLG Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: BCM5241 Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.5V, 3.3V Alternative Parts (Cross-Reference): BCM5241A1KMLGT; Introduction Date: April 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5241A1KMLG - 089898-BCM5241A1KMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5241A1KMLG
089898-BCM5241A1KMLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5241A1KMLG 089898-BCM5241A1KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 089898-BCM5241A1KMLG Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: BCM5241 Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.5V, 3.3V Alternative Parts (Cross-Reference): BCM5241A1KMLGT; Introduction Date: April 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 089898-BCM5241A1KMLG
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: BCM5241
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.5V, 3.3V
Alternative Parts (Cross-Reference): BCM5241A1KMLGT;
Introduction Date: April 29, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface Transceiver IC - 710-BCM5241A1KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5241A1KMLG
Interface Transceiver IC 710-BCM5241A1KMLG
Ethernet Transceiver, PACKAGE Product overview: BCM5241A1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5241A1KMLG can be used for catalog matching and distributor lookup.

Ethernet Transceiver, PACKAGE Product overview: BCM5241A1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5241A1KMLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5241A1KMLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5241A1KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5241A1KMLG
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 089898-BCM5241A1KMLG 710-BCM5241A1KMLG BCM5241A1KMLG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5241A1KMLG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 2.5V~ 3.3V
Features RoHS
Unlock Full Specs
to access all available technical data