Manufacturer: Broadcom Limited
Win Source Part Number: 088711-BCM5241A1IMLG
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: BCM5241
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.5V, 3.3V
Alternative Parts (Cross-Reference): 1893BFLF; 1893BFLFT; 1893BYI-10LF; 1893Y-10LF;
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Ethernet Transceiver, PACKAGE Product overview: BCM5241A1IMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5241A1IMLG can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1
IC TRANSCEIVER 1/1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 088711-BCM5241A1IMLG | 710-BCM5241A1IMLG | BCM5241A1IMLG | BCM5241A1IMLG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BCM5241A1IMLG | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 2.5V~ 3.3V | Other; 2.5V, 3.3V | ||
| Features | RoHS |