Broadcom Inc. Interface Transceiver IC BCM5222KPF

Description
Ethernet Transceiver, CMOS, PBGA100, 9 X 9 MM, FBGA-100 Product overview: BCM5222KPF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5222KPF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ethernet Transceiver, CMOS, PBGA100, 9 X 9 MM, FBGA-100 Product overview: BCM5222KPF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5222KPF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM5222KPF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5222KPF
Interface Transceiver IC 710-BCM5222KPF
Ethernet Transceiver, CMOS, PBGA100, 9 X 9 MM, FBGA-100 Product overview: BCM5222KPF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5222KPF can be used for catalog matching and distributor lookup.

Ethernet Transceiver, CMOS, PBGA100, 9 X 9 MM, FBGA-100 Product overview: BCM5222KPF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5222KPF can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - BCM5222KPF - 912966-BCM5222KPF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5222KPF
912966-BCM5222KPF
Interface - Interface - Drivers, Receivers, Transceivers - BCM5222KPF 912966-BCM5222KPF
Manufacturer: Broadcom Limited Win Source Part Number: 912966-BCM5222KPF Series: * Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 912966-BCM5222KPF
Series: *
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5222KPF
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5222KPF
IC DUAL PORT 10/100 BASE-TX

IC DUAL PORT 10/100 BASE-TX

Supplier's Site
Drivers, Receivers, Transceivers - BCM5222KPF - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5222KPF
Drivers, Receivers, Transceivers BCM5222KPF
DUAL PORT 10/100 BASE-TX

DUAL PORT 10/100 BASE-TX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5222KPF 912966-BCM5222KPF BCM5222KPF BCM5222KPF
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5222KPF Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
Line Interface ICs - 1922717 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9396KSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details