Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KPTGT BCM5221A4KPTGT

Description
Manufacturer: Broadcom Limited Win Source Part Number: 709664-BCM5221A4KPTG T Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 709664-BCM5221A4KPTG T Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KPTGT - 709664-BCM5221A4KPTGT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KPTGT
709664-BCM5221A4KPTGT
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KPTGT 709664-BCM5221A4KPTGT
Manufacturer: Broadcom Limited Win Source Part Number: 709664-BCM5221A4KPTG T Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 709664-BCM5221A4KPTGT
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.3V

Buy Now Datasheet
Interface Transceiver IC - 710-BCM5221A4KPTGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5221A4KPTGT
Interface Transceiver IC 710-BCM5221A4KPTGT
IC TRANSCEIVER 1/1 Product overview: BCM5221A4KPTGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KPTGT can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 Product overview: BCM5221A4KPTGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KPTGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5221A4KPTGT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5221A4KPTGT
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site
Drivers, Receivers, Transceivers - BCM5221A4KPTGT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5221A4KPTGT
Drivers, Receivers, Transceivers BCM5221A4KPTGT
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709664-BCM5221A4KPTGT 710-BCM5221A4KPTGT BCM5221A4KPTGT BCM5221A4KPTGT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KPTGT Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 2.5V ~ 3.3V Other; 2.5V ~ 3.3V Other Other; 2.5V ~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Quad buffer/line driver; 3-state - 74AHC125PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details