Manufacturer: Broadcom Limited
Win Source Part Number: 74861-BCM5221A4KPTG
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin TQFP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 3.3 V
Alternative Parts (Cross-Reference): 88E1011SA5-BAB1C000;
Introduction Date: May 11, 2000
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
100Mbps Ethernet Transceiver, 1-Ch, 3.3V, TQFP, SM Product overview: BCM5221A4KPTG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KPTG can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1
IC TRANSCEIVER 1/1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74861-BCM5221A4KPTG | 710-BCM5221A4KPTG | BCM5221A4KPTG | BCM5221A4KPTG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KPTG | 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Supply Voltage | Other; 2.5 V ~ 3.3 V | 3.3V; Other | Other; 2.5V ~ 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS |