Broadcom Inc. 1.8GHZ Embedded Microprocessor MPU BCM49408A0KFEBG

Description
IC MPU 1.8GHZ Product overview: BCM49408A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49408A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 1.8GHZ Product overview: BCM49408A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49408A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8GHZ Embedded Microprocessor MPU - 694-BCM49408A0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8GHZ Embedded Microprocessor MPU
694-BCM49408A0KFEBG
1.8GHZ Embedded Microprocessor MPU 694-BCM49408A0KFEBG
IC MPU 1.8GHZ Product overview: BCM49408A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49408A0KFEBG can be used for catalog matching and distributor lookup.

IC MPU 1.8GHZ Product overview: BCM49408A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49408A0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM49408A0KFEBG - 1181626-BCM49408A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM49408A0KFEBG
1181626-BCM49408A0KFEBG
Embedded - Embedded - Microprocessors - BCM49408A0KFEBG 1181626-BCM49408A0KFEBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181626-BCM49408A0KF EBG Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181626-BCM49408A0KFEBG
Categories: Embedded - Microprocessors
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM49408A0KFEBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM49408A0KFEBG
IC MPU 1.8GHZ

IC MPU 1.8GHZ

Supplier's Site
Embedded - Microprocessors - BCM49408A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM49408A0KFEBG
Embedded - Microprocessors BCM49408A0KFEBG
QUAD CORE NETWORK PROCESSOR W2.5

QUAD CORE NETWORK PROCESSOR W2.5

Supplier's Site Datasheet
Microprocessors - BCM49408A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM49408A0KFEBG
Microprocessors BCM49408A0KFEBG
ARMv8 Microprocessor IC - 4 Core, 64-Bit 1.8GHz

ARMv8 Microprocessor IC - 4 Core, 64-Bit 1.8GHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM49408A0KFEBG 1181626-BCM49408A0KFEBG BCM49408A0KFEBG BCM49408A0KFEBG BCM49408A0KFEBG
Product Name 1.8GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM49408A0KFEBG Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details