Broadcom Inc. Embedded - Embedded - Microprocessors - BCM49406A0KFEBG BCM49406A0KFEBG

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995266-BCM49406A0KFE BG Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995266-BCM49406A0KFE BG Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BCM49406A0KFEBG - 995266-BCM49406A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM49406A0KFEBG
995266-BCM49406A0KFEBG
Embedded - Embedded - Microprocessors - BCM49406A0KFEBG 995266-BCM49406A0KFEBG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995266-BCM49406A0KFE BG Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995266-BCM49406A0KFEBG
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage

Buy Now
Dual Embedded Microprocessor MPU - 694-BCM49406A0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Embedded Microprocessor MPU
694-BCM49406A0KFEBG
Dual Embedded Microprocessor MPU 694-BCM49406A0KFEBG
DUAL CPU NETWORK PROCESSOR 15X15 Product overview: BCM49406A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49406A0KFEBG can be used for catalog matching and distributor lookup.

DUAL CPU NETWORK PROCESSOR 15X15 Product overview: BCM49406A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49406A0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - BCM49406A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM49406A0KFEBG
Embedded - Microprocessors BCM49406A0KFEBG
DUAL CPU NETWORK PROCESSOR 15X15

DUAL CPU NETWORK PROCESSOR 15X15

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - BCM49406A0KFEBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM49406A0KFEBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM49406A0KFEBG
DUAL CPU NETWORK PROCESSOR 15X15

DUAL CPU NETWORK PROCESSOR 15X15

Supplier's Site
Microprocessors - BCM49406A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM49406A0KFEBG
Microprocessors BCM49406A0KFEBG
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 995266-BCM49406A0KFEBG 694-BCM49406A0KFEBG BCM49406A0KFEBG BCM49406A0KFEBG BCM49406A0KFEBG
Product Name Embedded - Embedded - Microprocessors - BCM49406A0KFEBG Dual Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-bit 5MHz Embedded Microprocessor MPU - 694-CDP1805ACDX - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8-Bit
Supply Voltage 5
Pin Count 40
View Details
4 suppliers
Microprocessors - ATSAMA5D21C-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers