Broadcom Inc. RF Transceiver ICs - BCM4360KMLG BCM4360KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 709661-BCM4360KMLG Type: TxRx Only Frequency: 5GHz Protocol: 802.11ac RF Family/Standard: WiFi Modulation: 256-QAM Categories: RF/IF and RFID Data Rate (Maximum): 1.3Gbps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 709661-BCM4360KMLG Type: TxRx Only Frequency: 5GHz Protocol: 802.11ac RF Family/Standard: WiFi Modulation: 256-QAM Categories: RF/IF and RFID Data Rate (Maximum): 1.3Gbps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4360KMLG - 709661-BCM4360KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4360KMLG
709661-BCM4360KMLG
RF Transceiver ICs - BCM4360KMLG 709661-BCM4360KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 709661-BCM4360KMLG Type: TxRx Only Frequency: 5GHz Protocol: 802.11ac RF Family/Standard: WiFi Modulation: 256-QAM Categories: RF/IF and RFID Data Rate (Maximum): 1.3Gbps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 709661-BCM4360KMLG
Type: TxRx Only
Frequency: 5GHz
Protocol: 802.11ac
RF Family/Standard: WiFi
Modulation: 256-QAM
Categories: RF/IF and RFID
Data Rate (Maximum): 1.3Gbps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
BCM4360KMLG
RF and Wireless - RF Transceiver ICs BCM4360KMLG
IC RF TXRX WIFI SINGLE CHIP 3X3

IC RF TXRX WIFI SINGLE CHIP 3X3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 709661-BCM4360KMLG BCM4360KMLG
Product Name RF Transceiver ICs - BCM4360KMLG RF and Wireless - RF Transceiver ICs
Operating Frequency 5000 MHz 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details