Broadcom Inc. RF Transceiver ICs - BCM43602KMLG BCM43602KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 809221-BCM43602KMLG Type: TxRx Only Frequency: 5GHz Protocol: 802.11ac RF Family/Standard: WiFi Modulation: 256-QAM Data Rate (Maximum): 1.3Gbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 809221-BCM43602KMLG Type: TxRx Only Frequency: 5GHz Protocol: 802.11ac RF Family/Standard: WiFi Modulation: 256-QAM Data Rate (Maximum): 1.3Gbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43602KMLG - 809221-BCM43602KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43602KMLG
809221-BCM43602KMLG
RF Transceiver ICs - BCM43602KMLG 809221-BCM43602KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 809221-BCM43602KMLG Type: TxRx Only Frequency: 5GHz Protocol: 802.11ac RF Family/Standard: WiFi Modulation: 256-QAM Data Rate (Maximum): 1.3Gbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 809221-BCM43602KMLG
Type: TxRx Only
Frequency: 5GHz
Protocol: 802.11ac
RF Family/Standard: WiFi
Modulation: 256-QAM
Data Rate (Maximum): 1.3Gbps
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
BCM43602KMLG
RF and Wireless - RF Transceiver ICs BCM43602KMLG
IC RF TXRX WIFI SINGLE CHIP 3X3

IC RF TXRX WIFI SINGLE CHIP 3X3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 809221-BCM43602KMLG BCM43602KMLG
Product Name RF Transceiver ICs - BCM43602KMLG RF and Wireless - RF Transceiver ICs
Operating Frequency 5000 MHz 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details